EN
  • EN
  • DE

93S56WP

Part No 93S56WP
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004790-93S56WP
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93S56WP CAD Model

Description

The 93S56WP is a cutting-edge, high-performance integrated circuit from the renowned manufacturer, STMicroelectronics. This product is part of the company's extensive EEPROM (Electrically Erasable Programmable Read-Only Memory) portfolio, designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications.

Key Features

  • Memory Capacity: The 93S56WP offers a 2Kbit memory size, which is ideal for storing configuration parameters, calibration data, and small application-specific data sets.
  • Interface: This device supports a standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors.
  • Power Supply: It operates over a wide range of supply voltages, making it suitable for various applications from industrial to consumer electronics.
  • Write Cycle Endurance: The EEPROM boasts an impressive endurance with a high number of write cycles, ensuring data retention and reliability over the product’s lifespan.
  • Data Retention: Designed to retain data for an extended period, the 93S56WP guarantees data preservation even after power-off scenarios, making it an excellent choice for critical data storage.

Applications

The versatility of the 93S56WP allows it to be used in numerous applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Medical devices
  • Smart metering

Product Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The 93S56WP is no exception, as it is manufactured to meet the highest industry standards. Customers can expect robust support and comprehensive documentation, including datasheets, application notes, and design resources, to facilitate seamless product integration and development.

In conclusion, the 93S56WP from STMicroelectronics is a highly reliable and versatile EEPROM solution that provides an optimal balance of performance, endurance, and data retention for a myriad of applications. Its ease of use and robust feature set make it an excellent choice for designers and engineers looking for a dependable non-volatile memory component.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess