EN
  • EN
  • DE

74VHCT04AMTR

Part No 74VHCT04AMTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 076537-74VHCT04AMTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT04AMTR CAD Model

Description

STMicroelectronics 74VHCT04AMTR

The 74VHCT04AMTR from STMicroelectronics is a high-speed CMOS hex inverter integrated circuit designed to address the requirements of system designers who need logic devices that deliver high-speed performance while operating at low power. This device is part of the VHCT family, which is known for its ability to interface with TTL levels while maintaining CMOS low power consumption and high noise immunity.

Featuring six independent inverter gates in a single package, the 74VHCT04AMTR is capable of inverting the input signal with a high degree of precision. Its advanced silicon technology provides robust electrical characteristics, making it an ideal choice for a wide range of applications, including signal processing, communication systems, and complex computing tasks.

Key specifications of the 74VHCT04AMTR include:

  • Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems.
  • High-Speed Operation: Fast propagation delay times enable quick signal processing and high-frequency operation.
  • Low Power Consumption: The CMOS technology ensures minimal power draw, which is crucial for battery-powered and energy-efficient designs.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, making it versatile for interfacing with various logic families.
  • Operating Temperature Range: Suitable for commercial applications with a temperature range from -40°C to +85°C.

The device comes in a surface-mount package, specifically in a TSSOP-14 (Thin Shrink Small Outline Package with 14 leads), which is ideal for space-constrained applications. The 74VHCT04AMTR is also available in tape and reel packaging, denoted by the 'TR' suffix, facilitating automated assembly processes for large-scale production.

Whether you are designing a new system or upgrading an existing one, the 74VHCT04AMTR offers a reliable and cost-effective solution for your high-speed logic inverting needs. Its compatibility with existing systems, combined with STMicroelectronics' commitment to quality, makes it a smart choice for designers looking to create efficient and robust electronic products.

You May Also Be Interested in

ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess