Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VCX
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 766001-74VCX16245TTR
Family Name 74VCX16245
Introduction Date March 16, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCX16245TTR CAD Model

Description

STMicroelectronics 74VCX16245TTR Low Voltage 16-Bit Transceiver with 3.6V Tolerant Inputs and Outputs

The 74VCX16245TTR from STMicroelectronics is a high-performance, low-voltage, 16-bit bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is ideal for use in applications where low operational power and high-speed data transfer are essential. With its 3.6V tolerant inputs and outputs, the 74VCX16245TTR can interface with higher voltage levels, making it versatile for mixed-voltage systems.

Engineered with the latest technology, the 74VCX16245TTR operates at 1.65V to 3.6V, which allows for lower power consumption while maintaining signal integrity. The device features an extensive set of capabilities that make it suitable for a variety of applications, including computing, networking, telecommunications, and consumer electronics.

Key attributes of the 74VCX16245TTR include:

  • High-Speed Operation: The device is capable of handling data speeds that are essential for modern high-speed data transfer requirements.
  • Low Power Dissipation: Its low-voltage operation translates to reduced power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Bus Hold on Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, ensuring that the device remains protected when it is powered off.
  • Flow-Through Architecture: The pinout design optimizes the PCB layout and reduces crosstalk, further enhancing performance.
  • Latch-Up Performance: The device exceeds 300 mA of Latch-Up performance per JESD78, providing robustness and reliability.
  • Package: The 74VCX16245TTR is available in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

STMicroelectronics' commitment to quality ensures that the 74VCX16245TTR meets the stringent requirements of the electronics industry. Whether you are designing a new system or upgrading an existing one, the 74VCX16245TTR transceiver is a versatile component that provides high-speed data transfer and low-power operation, all within a compact package.

For more detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVRT 2.7V/3V 48SSOP
Need more? Email Us
ECAD model for 74ALVT16244DL,112
Texas Instruments
IC BUFF NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ECAD model for CY74FCT2244ATSOC
Texas Instruments
IC BUFF NON-INVERT 5.5V 20-SOIC
Need more? Email Us
ECAD model for V62/04620-01XE
Texas Instruments
IC BUFFER NON-INVERT 6V 14-SOIC
Need more? Email Us
ECAD model for CD74HC125MT
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ECAD model for 74FCT16245ATPVG8
Texas Instruments
IC TRANSLATION TXRX 3.6V 16-UQFN
Need more? Email Us
ECAD model for 74AVCH4T245RSVR-NT
Nexperia USA Inc.
IC BUFFER NON-INVERT 6V SC-74A
Lowest to $0.2314
ECAD model for 74HC1G125GV-Q100H
Texas Instruments
IC BUFFER INVERTING 5.5V 20-SOIC
Need more? Email Us
ECAD model for SN74ALS240A-1DW
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 20-SO
Need more? Email Us
ECAD model for N74F541D,623

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9255 $60.1575
150+ $0.7594 $113.9100
230+ $0.7357 $169.2110
315+ $0.7120 $224.2800
410+ $0.6882 $282.1620
545+ $0.6170 $336.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,077 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention