Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 1200 V 10A Through Hole TO-220AC
Manufacturer STMicroelectronics
Series ECOPACK®2
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898400-STPSC10H12D
Ultra Librarian 3D Model Ultra Librarian STPSC10H12D CAD Model

Description

The STPSC10H12D is a robust and high-performance Silicon Carbide Power Schottky Diode designed by STMicroelectronics. This diode is part of ST's SiC diode portfolio aimed at applications requiring efficiency, compactness, and high temperature resilience. The STPSC10H12D is specifically engineered to cater to energy-sensitive systems while providing a solution that ensures minimal power loss and thermal management issues.

Key Features

  • High Junction Temperature Capability: With a maximum operating junction temperature (Tj) of 175°C, the STPSC10H12D provides reliable performance even under extreme conditions.
  • Low Forward Voltage Drop (Vf): The diode's low Vf reduces conduction losses, enhancing the overall efficiency of the system it is integrated into.
  • No Reverse Recovery Charge: The zero reverse recovery charge (Qrr) is a distinctive feature of SiC diodes, contributing to reduced switching losses and EMI.
  • High Surge Current Capability: Its robust design allows for high surge current handling, making it suitable for applications with high transient events.

Applications

The STPSC10H12D is versatile and can be utilized in a wide array of applications including:

  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Package and Quality

The STPSC10H12D is housed in a robust and compact TO-220AC package, providing ease of integration into various circuit designs. STMicroelectronics ensures high-quality standards, with the device being manufactured to meet stringent requirements, thus guaranteeing reliability and performance consistency.

Whether you are designing power supplies or working on high-efficiency converters, the STPSC10H12D Silicon Carbide Power Schottky Diode from STMicroelectronics offers a solution that strikes an excellent balance between efficiency, thermal performance, and reliability.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4076 $50.4456
15+ $6.8986 $103.4790
23+ $6.6830 $153.7090
31+ $6.4674 $200.4894
40+ $6.2518 $250.0720
54+ $5.6051 $302.6754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,985 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention