EN
  • EN
  • DE

74V2G04STR

Part No 74V2G04STR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description Inverter 3-Element CMOS 8-Pin SOT-23 T/R / IC INVERTER TRIPLE SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Dimension SOT-23-8
Win Source Part Number 117533-74V2G04STR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74V2G04
Introduction Date November 28, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 74V2G04STR CAD Model

Description

The 74V2G04STR from STMicroelectronics is a high-speed CMOS dual inverter integrated circuit designed to perform the inverting function with high efficiency and reliability. This electronic component is a part of the 74V series, which is known for its low-voltage operation and low power consumption, making it an ideal choice for a wide range of applications, including mobile devices, portable electronics, and power-sensitive systems.

Key Features

  • High-Speed Operation: The 74V2G04STR operates at a high speed, ensuring quick response times in circuits where timing is critical.
  • Low Power Consumption: Designed to be energy-efficient, this dual inverter consumes minimal power, contributing to the extended battery life of portable devices.
  • Wide Operating Voltage Range: With an operating voltage range of 2.0V to 5.5V, the device is versatile and can be used in systems with various supply voltages.
  • High Noise Immunity: The device features high noise immunity, which is essential for maintaining signal integrity in noisy environments.
  • Lead-Free and RoHS Compliant: The 74V2G04STR is manufactured using environmentally friendly materials and processes, complying with RoHS regulations.

Applications

  • Logic level conversion
  • Signal processing
  • Power management systems
  • Portable electronics
  • Battery-operated devices

Package and Quality

The 74V2G04STR comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. The device's small footprint allows for high-density mounting on PCBs, making it a great choice for modern compact electronic designs. Quality and reliability are assured, as STMicroelectronics adheres to strict industry standards and rigorous testing protocols to ensure that each component meets the highest performance criteria.

Summary

In conclusion, the STMicroelectronics 74V2G04STR dual inverter is a high-performance, energy-efficient solution for a wide range of electronic applications. Its high-speed operation, low power consumption, and robust noise immunity make it a reliable and versatile component for designers looking to optimize their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7778 $57.7778
3+ $47.4075 $142.2225
4+ $45.9260 $183.7040
5+ $44.4445 $222.2225
6+ $42.9630 $257.7780
8+ $38.5186 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 904 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess