EN
  • EN
  • DE

74V1T02STR

Part No 74V1T02STR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 165641-74V1T02STR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1T02STR CAD Model

Description

STMicroelectronics 74V1T02STR Single 2-Input NOR Gate

The 74V1T02STR is a high-speed CMOS single 2-input NOR gate fabricated with silicon gate CMOS technology. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this device is designed to offer optimal performance for integrated circuit requirements. It ensures a high degree of functionality and reliability for a wide range of applications.

Key Features

  • High-Speed Operation: The 74V1T02STR operates at a voltage range of 2.7V to 5.5V, providing users with high-speed performance suitable for various digital applications.
  • Low Power Dissipation: With its CMOS technology, it offers a low power dissipation characteristic, making it ideal for power-sensitive designs.
  • Compatibility: The device is compatible with TTL outputs, which allows for easy integration into TTL environments, providing designers with flexibility in mixed-technology applications.
  • High Noise Immunity: The NOR gate features a high noise immunity level of VNIH = VNIL = 28% VCC (min), ensuring stable operation even in noisy environments.
  • Power-Down Protection: Inputs and outputs on the 74V1T02STR are equipped with protection against high static discharge, ensuring the longevity and reliability of the product.

Applications

The 74V1T02STR is suitable for a variety of applications, including:

  • Logic circuits
  • Computing equipment
  • Data processing
  • Instrumentation
  • Control systems
  • Telecommunications

This NOR gate comes in a SOT23-5 package, which is not only space-efficient but also conducive to miniaturized electronic assemblies. The product's small form factor, along with its robust feature set, makes it an excellent choice for designers looking to optimize their circuit designs without compromising on performance or quality.

With the 74V1T02STR, STMicroelectronics continues to demonstrate its commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.1676 $116.1676
2+ $112.4196 $224.8392
3+ $108.6728 $326.0184
4+ $97.4312 $389.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess