EN
  • EN
  • DE

74LVQ4066DMTR

Part No 74LVQ4066DMTR
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description 3V Logic (74LVQ, 74LVX, 74LCX, 74VCX) Quad Bilateral Sw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Resistance 12 Ω
RoHS Compliant
Win Source Part Number 1040613-74LVQ4066DMTR
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVQ4066DMTR CAD Model

Description

Product Overview: 74LVQ4066DMTR from STMicroelectronics

The 74LVQ4066DMTR is a high-performance, low-voltage Quad Bilateral Switch IC, designed and manufactured by STMicroelectronics. This integrated circuit is part of STMicroelectronics' LVQ family, which is known for its low-power consumption and high-speed operation. The device operates with a voltage range of 2V to 3.6V, making it suitable for battery-operated and low-voltage applications.

The 74LVQ4066DMTR features four independent switches that can control both digital and analog signals. This versatility allows it to be used in a wide range of applications such as signal gating, chopping, modulation, or demodulation. Each switch is bilateral, meaning it can pass signals in both directions, and it has a low ON resistance, ensuring minimal signal distortion and power loss.

The device is packaged in a compact TSSOP package with 14 pins, making it space-efficient for modern electronic designs. The package is tape and reel packed, which facilitates automated assembly processes and is ideal for high-volume production environments.

Key features of the 74LVQ4066DMTR include:

  • Wide operating voltage range: 2V to 3.6V
  • Low quiescent current: significantly reduces power consumption
  • High speed: tPD of 8.5ns at 3.3V
  • Low ON resistance: ensures high signal integrity
  • 5V tolerant inputs: compatible with TTL level inputs
  • ESD protection: HBM exceeds 2000V, MM exceeds 200V

Applications for the 74LVQ4066DMTR are diverse, including but not limited to:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication systems
  • Sample and hold circuits

STMicroelectronics' commitment to quality ensures that the 74LVQ4066DMTR meets the stringent requirements of the electronics industry. The device's performance, coupled with STMicroelectronics' global support and supply chain expertise, makes it a reliable choice for designers and manufacturers looking for a quad bilateral switch that delivers efficiency and versatility in a small footprint.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess