EN
  • EN
  • DE

D7F-C03

Part No D7F-C03
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description SENSOR CTLR LINEAR OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Amplifier Type General Purpose
Voltage - Supply 12V ~ 24V
Output Type Linear
Current - Supply 100 mA
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian D7F-C03 CAD Model

Description

NULL

You May Also Be Interested in

Omron
AMP 12-24VDC NPN/PNP FOR E2C
Need more? Email Us
Omron
FIBER AMP 1-OUT CONN PNP
Need more? Email Us
Omron
AMP 12-24VDC 3-WIRE NPN FOR E2CY
Need more? Email Us
Omron
SENSOR CTLR LINEAR OUTPUT
Need more? Email Us
Omron
FIBER AMP ANALOG 2OUT 2M CBL
Need more? Email Us
Omron
FIBER AMP ANALOG 2OUT 2M CBL
Need more? Email Us
Omron
AMP 12-24VDC NPN FOR E2C PROX
Need more? Email Us
Omron
FIBER AMP 1-OUT 1-IN PNP CONN
Need more? Email Us
Omron
AMPLIFIER FRONT TRMINAL 12-24VDC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess