EN
  • EN
  • DE

MX7501JQ

Part No MX7501JQ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 300OHM 16CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 12Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 1.5µs, 1µs
Channel Capacitance (CS(off), CD(off)) 5pF, 40pF
Current - Leakage (IS(off)) (Max) 2nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646330-MX7501JQ
Ultra Librarian 3D Model Ultra Librarian MX7501JQ CAD Model

Description

The Maxim Integrated MX7501JQ is a high-precision, analog-to-digital converter (ADC) that stands out in the market for its exceptional performance and reliability. Designed for applications that require accurate and fast conversion of analog signals to digital data, this product is an ideal choice for professionals in the fields of industrial control systems, medical instrumentation, and sophisticated data acquisition systems.

Key Features

  • High Resolution: The MX7501JQ offers a remarkable resolution that ensures detailed and accurate digital representation of the analog input signal.
  • Low Power Consumption: Engineered to be energy-efficient, this ADC minimizes power usage, making it suitable for portable and battery-powered devices.
  • Fast Conversion Rate: With its swift conversion capabilities, the MX7501JQ can handle high-speed applications effortlessly, ensuring timely and efficient data processing.
  • Wide Input Range: The device supports a broad range of input voltages, providing flexibility in various use-case scenarios and compatibility with multiple sensor types.
  • Durable Design: Built to withstand harsh industrial environments, the MX7501JQ maintains its accuracy and performance over a wide temperature range.

Applications

The versatility of the MX7501JQ allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Process Control and Monitoring
  • Data Acquisition Systems
  • Instrumentation and Control Systems

Technical Specifications

The MX7501JQ is packed with technical features that ensure its top-tier performance. Some of its specifications include:

  • Resolution: High-resolution ADC
  • Power: Low power operation for energy efficiency
  • Conversion Rate: Fast conversion speed for real-time applications
  • Input Voltage Range: Wide range to accommodate various signal types
  • Temperature Range: Operates effectively across a broad temperature spectrum

In conclusion, the Maxim Integrated MX7501JQ is a robust and precise component, essential for any system that demands high accuracy in analog-to-digital conversion. Its combination of features makes it a top choice for engineers and designers looking to enhance their systems with a reliable ADC solution.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2837 $55.7022
14+ $7.6174 $106.6436
21+ $7.3793 $154.9653
29+ $7.1413 $207.0977
37+ $6.9033 $255.4221
49+ $6.1891 $303.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess