Product Overview: 74LVQ08MTR by STMicroelectronics
The 74LVQ08MTR is a high-performance, low-voltage Quad 2-Input AND Gate IC from the reputable semiconductor manufacturer STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 2.0V to 3.6V, making it ideal for use in low-voltage and low-power applications. The 74LVQ08MTR is part of the LVQ family, which is known for its high-speed operation while maintaining low power consumption.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2.0V to 3.6V
- High-Speed Performance: The 74LVQ08MTR is capable of fast switching, with propagation delay times significantly lower than those of standard logic ICs.
- Low Power Dissipation: It features a low quiescent current, which is ideal for battery-powered devices.
- Output Drive Capability: Capable of driving up to 24mA at the output, allowing for direct drive of LEDs or other light loads.
- Package: Available in a compact and surface-mountable TSSOP-14 (Thin Shrink Small Outline Package) that is conducive for space-constrained applications.
Applications
The 74LVQ08MTR is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered electronics
- Computing peripherals
- Communication systems
- Data processing
- Control systems
Quality and Reliability
STMicroelectronics ensures that the 74LVQ08MTR meets the highest quality and reliability standards. Each IC undergoes rigorous testing to guarantee performance even under extreme conditions. The device also complies with JEDEC standards for product longevity and interoperability.
Environmental Compliance
The 74LVQ08MTR is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead and other harmful materials, making it an environmentally friendly choice for electronic manufacturers looking to create green products.