EN
  • EN
  • DE

MBI1804GD

Part No MBI1804GD
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830254-MBI1804GD
Ultra Librarian 3D Model Ultra Librarian MBI1804GD CAD Model

Description

The MBI1804GD is a highly integrated constant current LED driver designed by Macroblock. This driver is specifically optimized for LED display applications, ensuring excellent uniformity and performance. It is capable of driving multiple LEDs with precision, making it ideal for various display and lighting solutions.

Applications

  • LED Displays: Commonly used in indoor and outdoor LED displays, such as advertising billboards, traffic signs, and information panels.
  • LED Signage: Integrated into LED signage systems to provide consistent and bright illumination for commercial and public displays.
  • Architectural Lighting: Applied in architectural lighting designs to create dynamic and visually appealing lighting effects on buildings and structures.
  • Stage Lighting: Utilized in stage lighting equipment for theatrical performances, concerts, and events, offering precise control over light intensity.
  • Decorative Lighting: Used in decorative lighting applications, such as holiday lights, mood lighting, and accent lighting, to enhance the aesthetic appeal of spaces.
  • Automotive Lighting: Employed in automotive lighting systems for interior and exterior lighting, improving vehicle visibility and safety.

Features

  • Constant Current Output: Provides a stable and consistent current to each LED, ensuring uniform brightness across the display.
  • High Current Accuracy: Offers high precision in current control, maintaining consistent LED brightness and color accuracy.
  • Adjustable Output Current: Allows for flexible adjustment of the LED current to meet diverse application requirements.
  • Open/Short Circuit Detection: Features built-in detection for open or shorted LEDs, preventing display errors and improving system reliability.
  • PWM Dimming Control: Supports Pulse Width Modulation (PWM) dimming for precise brightness control and color mixing capabilities.
  • Thermal Shutdown Protection: Includes overtemperature protection to prevent damage to the device and LEDs, ensuring safe operation.

Benefits

  • Enhanced Display Quality: Guarantees uniform brightness and accurate color reproduction for improved visual performance in LED displays.
  • Increased System Reliability: Protects LEDs from damage and prevents display malfunctions, thereby enhancing the overall reliability of the system.
  • Versatile Application: Suitable for a wide range of LED display and lighting applications with adjustable current settings.
  • Improved Energy Efficiency: Optimized current control leads to better energy efficiency and reduced power consumption.
  • Simplified Design Integration: Easy to integrate into various circuit designs due to its comprehensive feature set and protection mechanisms.
  • Cost-Effective Solution: Delivers a high-performance and reliable LED driving solution at a competitive cost.

Additional Details

The MBI1804GD is designed with advanced circuit technology to achieve precise constant current output, ensuring consistent LED brightness. It features an integrated error detection system that monitors the status of each LED, allowing for early detection and correction of issues such as open or short circuits. The device supports PWM dimming, which enables precise control over the brightness of the LEDs and facilitates dynamic lighting effects. The thermal shutdown protection feature safeguards the device by shutting down the output current when the temperature exceeds a safe operating threshold. The MBI1804GD is available in various package options to accommodate different application requirements. Its electrical characteristics, including output current range, supply voltage range, and switching frequency, are carefully controlled to ensure consistent performance. It is commonly employed in LED displays for advertising, information boards, and signage, where high brightness and uniform color reproduction are essential. Furthermore, it is suitable for general LED lighting applications, where precise current control is needed to maintain consistent brightness and prolong the lifespan of the LEDs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess