EN
  • EN
  • DE

74LCX16245TTR

Part No 74LCX16245TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TXRX LV 16BIT 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 007018-74LCX16245TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX16245TTR CAD Model

Description

STMicroelectronics 74LCX16245TTR Low Voltage Bidirectional Transceiver

The 74LCX16245TTR from STMicroelectronics is a high-performance, low-voltage, 16-bit bidirectional transceiver designed for asynchronous communication between data buses. It is part of the LCX family which is known for its low power consumption and high-speed operation. This transceiver is particularly suitable for interfacing with 3.3V and 5V systems in a mixed 3.3V/5V supply environment.

The device features 16-bit dual-supply bus transceiver with 3-state outputs and can operate as two 8-bit transceivers or one 16-bit transceiver. It allows for bidirectional data flow with two separate supply voltages, which facilitates level shifting between systems operating at different voltage levels. The 74LCX16245TTR is designed to be used with minimal external components, simplifying the design and reducing the overall system cost.

Key features of the 74LCX16245TTR include:

  • 5V tolerant inputs and outputs for interfacing with 5V logic levels
  • Support for mixed-mode voltage operation on all ports
  • Guaranteed low voltage range: 2.0V to 3.6V
  • High-speed operation: 4.5ns maximum propagation delay
  • Power-off high impedance inputs and outputs
  • Support for live insertion and withdrawal (partial power-down)
  • Multiple package options including TSSOP and SSOP

The device's control inputs (DIR and OE) dictate the direction of data flow and output enable/disable, respectively. When the output enable (OE) input is high, the device's outputs are in a high impedance state, which is particularly useful during power up or power down when buses need to be isolated.

The 74LCX16245TTR is packaged in a thin shrink small outline package (TSSOP) with 48 pins, providing a compact footprint that is ideal for space-constrained applications. Its robust design includes overvoltage tolerance and latch-up performance that meets the JEDEC standard JESD 17, ensuring reliable operation even under challenging conditions.

Applications for the 74LCX16245TTR include memory interconnection, data communication, and signal bridging in a wide range of products such as computers, telecommunications hardware, and industrial control systems. With its advanced features and compliance with the stringent industrial standards, this transceiver is an excellent choice for designers looking to create high-performance, reliable, and cost-effective data bus communication systems.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,530 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess