Products specifications Report Issue?

Reference Date Code 06+
Reference case TSSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 744001-74HC74TTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC74TTR CAD Model

Description

The 74HC74TTR is a high-speed Si-gate CMOS device from STMicroelectronics, renowned for its robust performance and integration of two identical, discrete D-type positive-edge-triggered flip-flops with complementary outputs. This precision-engineered component is an essential building block for a wide array of digital applications, from signal processing to sequential logic operations.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Set and Reset
  • Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements
  • High-Speed Performance: Typical clock toggle rate of 40 MHz at 6 V, ensuring swift response in critical applications
  • Output Current: Capable of driving 5.2 mA at 5 V, allowing for direct interfacing with numerous peripheral components
  • Low Power Consumption: Balanced between high speed and minimal energy draw, ideal for battery-operated devices
  • Pin Configuration: Offered in a TSSOP14 package, designed for space-efficient PCB mounting
  • Temperature Range: Operational between -55°C to 125°C, suitable for extreme environmental conditions

Applications

The 74HC74TTR is versatile and can be employed in various applications such as:

  • Logic circuits and binary counters
  • Shift registers and data storage
  • Control systems and instrumentation
  • Automotive technology and embedded systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74HC74TTR is manufactured under stringent conditions, ensuring it meets or exceeds industry standards for reliability and performance. Clients can trust in the durability and long-term stability of this component for their electronic designs.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes. The part number 74HC74TTR specifies the tape and reel option, making it an excellent choice for high-volume production needs.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for SN74LVTH574DB
Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SSOP
Need more? Email Us
ECAD model for 74ABT74DB,112
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention