EN
  • EN
  • DE

74HC4066MTR

Part No 74HC4066MTR
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815906-74HC4066MTR
Ultra Librarian 3D Model Ultra Librarian 74HC4066MTR CAD Model

Description

STMicroelectronics 74HC4066MTR Quad Bilateral Switch

The 74HC4066MTR from STMicroelectronics is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is designed for applications requiring the bidirectional transmission of analog or digital signals. This integrated circuit features four independent analog switches, each with a bilateral design that allows signals to pass in both directions when the switch is closed.

Key Features

  • Wide Operating Voltage Range: The 74HC4066MTR can function at a wide range of operating voltages, typically from 2V to 6V, making it suitable for various applications and compatible with TTL levels.
  • Low ON Resistance: The ON resistance of the switch is very low, which minimizes signal attenuation and ensures high-quality signal transmission.
  • High Noise Immunity: The inherent noise immunity of CMOS technology helps to maintain signal integrity, even in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is particularly beneficial for battery-operated devices.

Applications

The versatility of the 74HC4066MTR makes it suitable for a variety of applications, including:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation and demodulation schemes
  • Communication circuits
  • Audio and video switching

Package and Quality

The 74HC4066MTR is offered in a compact SMD package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

STMicroelectronics is committed to delivering high-quality products. The 74HC4066MTR is manufactured under stringent quality control standards, ensuring reliability and performance consistency for professional and consumer electronic equipment.

In conclusion, the 74HC4066MTR from STMicroelectronics is a versatile, high-performance quad bilateral switch that is well-suited for a wide range of applications that require reliable bidirectional signal switching.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess