Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831825-MT2503AV/E
Ultra Librarian 3D Model Ultra Librarian MT2503AV/E CAD Model

Description

The MediaTek MT2503AV/E is a highly integrated system-on-chip (SoC) designed primarily for use in connected devices, specifically focusing on applications like wearables and trackers. It combines a baseband processor, radio transceiver, and power management unit into a single chip, enabling compact and power-efficient designs for devices requiring cellular connectivity and location services.

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable devices benefiting from cellular connectivity and GPS.
  • Tracking Devices: Asset trackers, personal trackers, and pet trackers that need to transmit location data over cellular networks.
  • Telematics: Automotive telematics systems for features like emergency calls (eCall), stolen vehicle tracking, and remote diagnostics.
  • IoT Devices: A range of Internet of Things (IoT) devices requiring cellular connectivity for data transmission and remote control.

Features

  • Cellular Connectivity: Integrated 2G/GSM modem for voice and data communication over cellular networks.
  • GNSS Support: Built-in support for GPS, GLONASS, and BeiDou for accurate location tracking.
  • Bluetooth Connectivity: Supports Bluetooth 4.0 or later for connecting to other devices like smartphones and sensors.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in portable devices.
  • Integrated MCU: Includes an ARM7EJ-S microcontroller for application processing and control.
  • Memory Support: Supports external flash memory for storing firmware and data.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, including UART, SPI, I2C, and ADC, for connecting to external sensors and devices.
  • Voice Codec: Integrated voice codec for voice communication applications.

Benefits

  • Compact Design: The high level of integration reduces the number of external components required, enabling smaller and more compact device designs.
  • Long Battery Life: Low power consumption extends battery life, making it suitable for portable and wearable devices.
  • Accurate Location Tracking: GNSS support provides accurate and reliable location tracking, even in challenging environments.
  • Cellular Connectivity: Enables devices to communicate over cellular networks, providing wide-area coverage and remote access.
  • Cost-Effective: The integrated design reduces the overall system cost compared to discrete solutions.
  • Simplified Development: MediaTek provides a software development kit (SDK) that simplifies application development and reduces time-to-market.

Additional Details

The MT2503AV/E operates within a specific voltage range, typically 2.8V to 4.8V. It supports various GSM frequency bands, including 850/900/1800/1900 MHz. The chip is typically packaged in a small form factor, such as a LGA or BGA package, to minimize board space. Software development is typically done using the MediaTek SDK, which provides APIs and tools for accessing the chip's features and functionalities. Power management is a key consideration in designs using the MT2503AV/E, and the chip includes various power-saving modes to minimize power consumption. The ARM7EJ-S microcontroller provides sufficient processing power for most wearable and tracking applications, but may be limited for more demanding tasks. The integrated voice codec supports various voice coding standards, such as AMR and EFR. The peripheral interfaces allow for connecting to a wide range of external sensors and devices, such as accelerometers, gyroscopes, and heart rate sensors.

You May Also Be Interested in

Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0424 $66.4664
27+ $4.9571 $133.8417
41+ $4.8031 $196.9271
56+ $4.6479 $260.2824
72+ $4.4927 $323.4744
97+ $4.0283 $390.7451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention