EN
  • EN
  • DE

74ACT244

Part No 74ACT244
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL BUS BUFFER WITH 3 STATE OUTPUTS NON INVERTED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1130495-74ACT244
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74ACT244 CAD Model

Description

STMicroelectronics 74ACT244 Octal Buffer/Line Driver

The 74ACT244 from STMicroelectronics is a high-speed CMOS octal buffer and line driver designed to interface with 5V systems. This device is equipped with eight non-inverting buffers/line drivers with 3-state outputs. It is an ideal choice for driving bus lines or buffer memory address registers due to its high performance and robust design.

Key Features

  • High-Speed Operation: The 74ACT244 is capable of operating at high speeds, which makes it suitable for high-performance systems.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 4.5V to 5.5V, providing flexibility for various applications and compatibility with 5V systems.
  • Improved Output Drive Capability: With 24mA output drive at 5V, it can drive multiple loads simultaneously without performance degradation.
  • 3-State Outputs: The device features 3-state outputs which can be placed in a high impedance state. This is particularly useful for shared bus configurations, allowing multiple devices to interface with the bus without conflict.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for modern electronic applications.
  • Input Hysteresis: The built-in hysteresis at input stages enhances noise margins and promotes stable operation.

Applications

The 74ACT244 is versatile and can be utilized in a variety of applications, including:

  • Bus driver for high-speed data transmission
  • Memory address driving in computer systems
  • Buffer for inputs to CPUs, FPGAs, or other logic circuits
  • Interface between mismatched logic levels
  • Signal buffering for data communication equipment

Product Specifications

The 74ACT244 features a robust latch-up performance which exceeds 500mA on all inputs and outputs, and it is fabricated with sub-micron silicon gate and double-layer metal wiring C2MOS technology. The operating temperature range of the device is from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

With its combination of speed, power efficiency, and versatile functionality, the STMicroelectronics 74ACT244 is a reliable and practical solution for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,375 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess