The 74AC541TTR from STMicroelectronics is a high-speed CMOS octal buffer and line driver designed to interface with 8-bit data buses in bidirectional communication. This integrated circuit is characterized by its ability to drive high-capacitive loads while providing a high degree of noise immunity and low power consumption. It is ideally suited for driving bus lines or buffer memory address registers in a wide array of applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2.0V to 6.0V, providing compatibility with a variety of logic families
- High Output Current: Capable of sourcing up to 24mA and sinking up to 24mA, making it suitable for driving high-capacitive loads
- High Noise Immunity: Features a guaranteed noise margin of 1.5V at VCC = 5V
- Pin Configuration: Comes in a TSSOP-20 package, optimized for reduced space on PCBs
Applications
The 74AC541TTR is versatile and can be used in various digital applications, including:
- Buffering data buses in computer systems and peripherals
- Driving memory address registers
- Interfacing with microprocessors/microcontrollers where high drive capacity is required
- General purpose logic applications where buffer or line driving is needed
Quality and Reliability
STMicroelectronics ensures the highest quality for its products. The 74AC541TTR is no exception, undergoing rigorous testing and quality control measures to guarantee reliable performance in demanding environments. The device also meets or exceeds industry standards for operational stability and longevity.
Ordering Information
The product is available in tape and reel packaging, with the suffix 'TTR' indicating this format, which is ideal for automated assembly processes. For detailed ordering and shipping information, please refer to the STMicroelectronics website or contact an authorized distributor.