EN
  • EN
  • DE

74AC244TTR

Part No 74AC244TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 764930-74AC244TTR
Family Name 74AC244
Introduction Date April 17, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74AC244TTR CAD Model

Description

The 74AC244TTR from STMicroelectronics is a high-performance, octal buffer and line driver designed to interface with 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is a crucial component in a wide range of digital systems, offering both the capacity to drive heavy loads and the ability to provide a high degree of signal integrity.

Key Features

  • High Speed: Capable of operating at high frequencies with a typical propagation delay time of only 8.0ns, ensuring swift data transfer and processing.
  • Advanced Output Technology: Features 3-state outputs that can handle bus line driving with minimal crowbar currents, providing efficient interfacing with high-speed system buses.
  • Optimized Power Consumption: Designed with a low power dissipation, consuming typically just 20µA in quiescent state, making it suitable for power-sensitive applications.
  • Versatile Voltage Range: Compatible with a wide range of operating voltages from 2V to 6V, making it flexible for various logic level requirements.
  • High Output Current: Capable of sourcing up to 24mA and sinking up to 24mA, providing robust drive capability for connected devices.
  • Improved System Reliability: The device offers inputs and outputs equipped with protection against electrostatic discharge, enhancing the durability and longevity of the product.

Applications

The 74AC244TTR is ideal for a multitude of applications where a reliable and efficient buffer or line driver is required. It is commonly used in:

  • Memory address drivers
  • Bus-oriented systems
  • Clock distribution networks
  • High-speed data paths

Package Information

The device is available in a TSSOP20 package, which is a thin shrink small outline package with 20 leads. The package is designed for space-saving on PCBs and is well-suited for automated assembly processes, providing a reliable solution for high-density mounting requirements.

Ordering Information

The part number for this product is 74AC244TTR, and it is supplied in tape and reel packaging for ease of handling and efficient assembly during the manufacturing process.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess