EN
  • EN
  • DE

CD74ACT241M96G4

Part No CD74ACT241M96G4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Vuffer Line Drivers 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160122-CD74ACT241M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT241M96G4 CAD Model

Description

Product Overview: CD74ACT241M96G4 from Texas Instruments

The CD74ACT241M96G4 is a high-performance, octal buffer/line driver designed by Texas Instruments to provide feature-rich solutions for a wide range of digital applications. This integrated circuit is part of the ACT family, which is renowned for its advanced CMOS logic that operates at speeds equivalent to bipolar Schottky TTL while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: The CD74ACT241M96G4 is an octal buffer and line driver with 3-state outputs, which makes it suitable for driving bus lines or buffer memory address registers.
  • Operating Voltage: This device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels while offering the benefits of CMOS technology.
  • Drive Capability: It offers high drive capability with outputs that can drive up to 15 LSTTL loads, ensuring reliable performance in demanding environments.
  • Speed: The device boasts a fast propagation delay and output transition time, which is critical for high-speed applications.
  • Temperature Range: The IC is designed to operate over a broad temperature range, from -55°C to 125°C, providing reliable performance in extreme conditions.

Applications

The CD74ACT241M96G4 is versatile and can be used in a variety of digital applications, including:

  • Bus driver interfaces
  • Memory buffering
  • Data transmission systems
  • Input/output port drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The CD74ACT241M96G4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations.

Package and Availability

This device is available in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. The part number CD74ACT241M96G4 denotes the tape and reel packaging option, facilitating automated assembly processes for mass production.

With its robust design and versatile functionality, the CD74ACT241M96G4 from Texas Instruments stands as a top choice for designers looking to enhance their digital systems with a reliable and efficient octal buffer/line driver.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess