EN
  • EN
  • DE

74AC20

Part No 74AC20
Manufacturer STMicroelectronics
Catalog Hard To Find
Description DUAL 4-INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1130345-74AC20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC20 CAD Model

Description

STMicroelectronics 74AC20 Dual 4-Input NAND Gate

The 74AC20 is a high-speed CMOS Dual 4-Input NAND Gate integrated circuit, proudly brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This particular IC is part of the 74AC series, designed to interface with MOS and TTL logic, and is characterized by its low power consumption and high noise immunity.

Constructed with advanced silicon-gate CMOS technology, the 74AC20 ensures significant power savings while maintaining high-speed operation. It is equipped with two independent 4-input NAND gates, making it a versatile component for a wide range of digital applications. The device operates over a broad voltage range of 2V to 6V and provides guaranteed noise margin enhancement, which is essential for reliable operation in noisy environments.

The 74AC20 boasts a balanced propagation delay and transition times, providing consistent performance for high-speed data processing systems. This feature is particularly beneficial in applications requiring synchronous data transmission, where timing is critical.

Key Features:

  • High-Speed: Capable of operating at high frequencies, the 74AC20 is suitable for fast data processing and high-speed computing applications.
  • Low Power Dissipation: With a low power consumption profile, the device is ideal for power-sensitive designs.
  • Wide Operating Voltage Range: 2V to 6V operating range allows for flexibility in various system voltages.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable and reliable operation.
  • Compatibility: Can be interfaced with TTL levels, making it suitable for mixed-technology environments.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, reducing hazardous substances in electronic devices.

Whether you're designing complex digital systems or simple logic circuits, the 74AC20 from STMicroelectronics provides the reliability and performance you need. Its robust design and adherence to stringent quality standards make it an excellent choice for industry professionals and hobbyists alike. With this component, you can elevate your electronic designs to the next level of precision and efficiency.

For more detailed information, datasheets, and technical specifications, visit the STMicroelectronics website or contact their support team for assistance.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess