EN
  • EN
  • DE

74AC08MTR

Part No 74AC08MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SO / QUAD 2-INPUT AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Part Number Series 74AC08
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811739-74AC08MTR
Ultra Librarian 3D Model Ultra Librarian 74AC08MTR CAD Model

Description

74AC08MTR Quad 2-Input AND Gate by STMicroelectronics

The 74AC08MTR is a high-speed CMOS device that offers the functionality of the quad 2-input AND gate, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated circuit is part of the 74AC family, known for its advanced high-speed CMOS technology which provides a perfect balance between speed and power consumption.

The 74AC08MTR is optimized for use in very high-speed logic applications and is characterized by its low power dissipation and high noise immunity, typical of CMOS devices, while providing a speed performance equivalent to that of LSTTL (Low-Power Schottky TTL).

Key Features:

  • Logic Type: Quad 2-Input AND Gate
  • Supply Voltage (Vcc): 2V to 6V
  • Operating Temperature: -55°C to +125°C
  • Output Current: High 24 mA; Low 24 mA
  • Propagation Delay Time: 8.5ns at 4.5V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • RoHS: Compliant

This device is packaged in a 14-pin SOIC package, making it suitable for surface mount technology (SMT) and ideal for miniaturized electronic assemblies. The 74AC08MTR is also fully compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets the environmental standards required for modern electronic components.

Whether you are designing high-speed data processing systems, servers, or needing a reliable component for your logic circuits, the 74AC08MTR from STMicroelectronics provides the performance and reliability required for your advanced electronic designs.

With its robust design and adherence to stringent quality control standards, the 74AC08MTR is a testament to STMicroelectronics' commitment to providing high-quality, cutting-edge semiconductor products to the electronics industry.

You May Also Be Interested in

Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2554 $58.7420
555+ $0.2097 $116.3835
855+ $0.2030 $173.5650
1,180+ $0.1965 $231.8700
1,520+ $0.1900 $288.8000
2,040+ $0.1702 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess