EN
  • EN
  • DE

57C71C-45J

Part No 57C71C-45J
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 45 ns
Density 256 kb
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 50 mA
Number of Pins 32
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1205966-57C71C-45J
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C71C-45J CAD Model

Description

STMicroelectronics Product 57C71C-45J Overview

The 57C71C-45J, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic systems. This product is a testament to STMicroelectronics' commitment to delivering cutting-edge technology and exceptional quality.

Ideal for applications requiring precision and efficiency, the 57C71C-45J is a versatile component that can be used in a variety of sectors including industrial, automotive, consumer electronics, and communication systems. Its robust design ensures reliability and longevity, making it a preferred choice for engineers and designers looking to incorporate a dependable IC into their projects.

Key Features

  • High integration level for a compact footprint on PCBs.
  • Exceptional thermal performance for improved stability and longevity.
  • Advanced power management features to ensure energy-efficient operation.
  • Compatibility with a wide range of signal inputs and outputs for versatile use.
  • Robust construction that stands up to harsh environmental conditions.

Technical Specifications

Parameter Value Package Type Custom Operating Temperature Range -40°C to +85°C Supply Voltage Specified by design Quality & Reliability High industry standards

The 57C71C-45J is designed to be user-friendly and is supported by extensive documentation and development tools provided by STMicroelectronics. This ensures a smooth integration process and allows for rapid prototyping and faster time-to-market for products utilizing this IC.

In summary, the 57C71C-45J by STMicroelectronics is a versatile, efficient, and reliable integrated circuit solution that provides the performance and quality expected from a leading semiconductor manufacturer. Its comprehensive feature set and robust design make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess