EN
  • EN
  • DE

57C43C-35CMB

Part No 57C43C-35CMB
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Description 4KX8 Rprom/prom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Density 32 kb
Interface Parallel
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 28
RoHS Non-Compliant
Schedule B 8542320070, 8542320070
Win Source Part Number 1217641-57C43C-35CMB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C43C-35CMB CAD Model

Description

The 57C43C-35CMB from STMicroelectronics is a state-of-the-art integrated circuit, designed for high-performance applications requiring robust and reliable operation. This product is part of a series that has been engineered to deliver exceptional functionality and efficiency in a compact form factor.

Featuring advanced semiconductor technology, the 57C43C-35CMB is optimized for power management tasks, making it an ideal choice for a wide range of electronic devices. From industrial controllers to consumer electronics, this chip offers a versatile solution for managing electrical power with precision and control.

Key Features

  • High Efficiency: The 57C43C-35CMB boasts a high level of efficiency, which reduces energy waste and improves overall performance in power-sensitive applications.
  • Durability: Constructed with STMicroelectronics' renowned quality, this product is built to last and withstand the rigors of demanding environments.
  • Compact Size: Its small footprint allows for seamless integration into space-constrained designs without compromising on power or functionality.
  • Thermal Management: Excellent thermal properties ensure that the device operates within safe temperature ranges, even under high load conditions.
  • Easy Integration: The 57C43C-35CMB is designed for easy implementation into existing systems, providing a straightforward upgrade path for enhancing product capabilities.

Applications

The versatility of the 57C43C-35CMB makes it suitable for a variety of applications, including:

  • Power supply modules
  • Battery management systems
  • Automotive electronics
  • Industrial automation
  • Consumer electronics

With its robust design and advanced features, the 57C43C-35CMB is a top choice for designers and engineers looking for a reliable and efficient power management solution. STMicroelectronics' commitment to quality ensures that this product will meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess