EN
  • EN
  • DE

57C291C35TMB

Part No 57C291C35TMB
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 16 kb
Interface Parallel
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 24
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1021111-57C291C35TMB
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C291C35TMB CAD Model

Description

Product Overview: 57C291C35TMB by STMicroelectronics

The 57C291C35TMB is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive range of non-volatile memory devices, which are known for their reliability and efficiency in a wide array of electronic applications.

Key Features

  • Capacity: The 57C291C35TMB boasts a robust storage capacity, making it suitable for applications that require a moderate amount of non-volatile memory.
  • Speed: With a fast access time, this memory IC allows quick read and write operations, enhancing the performance of the overall system it is integrated into.
  • Endurance: Designed for longevity, the 57C291C35TMB can withstand a significant number of write cycles without degradation of performance, ensuring data integrity over time.
  • Low Power Consumption: The device is engineered to operate with minimal power, making it an excellent choice for power-sensitive applications.

Applications

The versatility of the 57C291C35TMB allows it to be used across various domains, including:

  • Embedded systems
  • Industrial control units
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 57C291C35TMB is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial and consumer applications. Users can trust this memory IC to perform consistently under various conditions.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, technical guides, and application notes, to facilitate the integration of the 57C291C35TMB into their projects. STMicroelectronics also provides dedicated technical support to address any questions or issues that may arise.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess