STMicroelectronics 54HC240FI Octal Inverter Buffer/Line Driver
The 54HC240FI is a high-performance integrated circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This octal inverter buffer/line driver is part of the HC family, which is well-known for its high-speed CMOS technology. The device is specifically engineered to offer both inverting and non-inverting buffer capabilities, providing versatility in various applications.
The 54HC240FI features eight inverting buffers with three-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers. Each buffer has a separate output-enable (OE) input, which allows the user to control the output state, providing either a high-impedance state or a logic level. This functionality is essential in applications where multiple devices share a common bus, as it helps prevent bus contention.
The device operates over a broad voltage range from 2V to 6V and provides a balanced propagation delay and transition times. This makes the 54HC240FI suitable for interfacing with TTL levels, and it can be used in systems that require high-speed operation. The chip also offers low input current, which minimizes power consumption and reduces loading on the driving circuit.
The 54HC240FI is available in a robust and reliable flat package, ensuring it can withstand harsh industrial environments. It is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications that demand high levels of performance under extreme temperature conditions.
With its ability to drive heavy loads, the 54HC240FI is commonly used in a variety of digital applications. These include data processing, control systems, and communication systems. Its high noise immunity and low power dissipation make it a preferred choice for designers who require a reliable and efficient buffer or line driver solution.
In summary, the STMicroelectronics 54HC240FI is a versatile, high-speed octal inverter buffer/line driver that offers excellent performance in a wide range of applications. Its robust design and compatibility with multiple logic levels make it a valuable component in any high-performance electronic system.