Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 700mW x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Standby, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 162380-4900I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4900I CAD Model

Description

The STMicroelectronics Product 4900I represents a cutting-edge solution in the realm of integrated circuits, tailored to meet the demands of modern electronic applications. This high-performance product is designed to offer a blend of power efficiency, reliability, and advanced features, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • High Integration: The 4900I integrates multiple functions into a single chip, reducing the need for additional components and simplifying design processes.
  • Advanced Technology: Built on STMicroelectronics' state-of-the-art semiconductor technology, the 4900I delivers exceptional performance and power efficiency.
  • Robustness: Designed to withstand harsh operating conditions, the 4900I is suitable for industrial and automotive environments where reliability is paramount.
  • Flexibility: With configurable options and support for various interfaces, the 4900I can be adapted to a multitude of electronic applications.

Applications

The versatility of the STMicroelectronics Product 4900I allows it to be used across various sectors. In the automotive industry, it can be employed in engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial applications, it is ideal for automation control systems, power management, and IoT devices. Additionally, in the consumer electronics space, the 4900I can be found in smart home devices, wearables, and high-performance computing gadgets.

Environmental and Quality Certifications

The 4900I complies with international environmental standards, ensuring minimal ecological impact. It also adheres to rigorous quality certifications, guaranteeing longevity and consistent performance over its lifecycle.

Support and Resources

STMicroelectronics provides extensive support for the 4900I, including technical documentation, development tools, and software libraries to accelerate the design and deployment of applications. Customers can access a comprehensive ecosystem of resources to maximize the potential of the 4900I in their projects.

You May Also Be Interested in

National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2283
ECAD model for NS4263
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention