EN
  • EN
  • DE

2N914

Part No 2N914
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description Transistor NPN 2N914 THOMSON milliampere=500 V=15 TO18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-18
Max Power Dissipation 500 mW
Polarity NPN
RoHS Non-Compliant
Win Source Part Number 1036454-2N914
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N914 CAD Model

Description

STMicroelectronics 2N914 High-Speed Switching Transistor

The 2N914 is a small-signal transistor from STMicroelectronics, renowned for its high-speed switching capabilities. This device is a staple in electronic circuits where fast switching is paramount. The 2N914 is designed for use in various applications, including but not limited to, switching, amplification, and as a driver for larger transistors in an array of electronic devices.

This versatile NPN transistor is built for reliability and performance, with features that make it an excellent choice for designers and hobbyists alike. It operates efficiently in commercial, industrial, and military environments, showcasing its adaptability to different conditions and requirements.

Key Features

  • Voltage Ratings: It can handle a continuous collector voltage of up to 30V, making it suitable for a range of electronic circuits.
  • Current Handling: The 2N914 can manage a continuous collector current up to 50mA, which is ideal for signal processing applications.
  • High-Speed: Its high-speed switching capability is one of its defining characteristics, with a transition frequency typically around 250 MHz, enabling quick signal processing.
  • Low Saturation Voltage: The low saturation voltage of this transistor allows for more efficient operation, reducing power loss and improving overall circuit efficiency.
  • Miniaturized Package: Available in a TO-18 metal can package, the 2N914 is compact and suitable for densely populated PCBs (Printed Circuit Boards).

Applications

The 2N914 transistor finds its use in a broad spectrum of applications, such as:

  • High-speed switching circuits
  • Linear amplification and oscillator circuits
  • Logic gates
  • Audio and RF (Radio Frequency) equipment
  • Signal processing

STMicroelectronics' 2N914 is a testament to the company's commitment to providing components that blend performance with practicality. Its robustness, coupled with high-speed switching, makes it a preferred choice for applications where quick response times and reliability are non-negotiable. Whether you're a professional engineer or an electronics enthusiast, the 2N914 offers the functionality needed to elevate your projects to the next level.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess