EN
  • EN
  • DE

2N7002-ST2N

Part No 2N7002-ST2N
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 709112-2N7002-ST2N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002-ST2N CAD Model

Description

The 2N7002-ST2N is a high-performance, small-signal N-Channel MOSFET from STMicroelectronics that offers efficient power control and switching operations. This MOSFET is a versatile component that is widely used in a variety of applications, ranging from power management to signal processing. With its compact SOT-23 package, it is designed for space-constrained applications where efficient power control is essential.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, making it suitable for low-voltage applications and ensuring it can be driven by logic-level voltages.
  • High-Speed Switching: The 2N7002-ST2N is capable of high-speed switching, which is crucial for reducing power losses and improving efficiency in power conversion systems.
  • Low On-Resistance: It features low on-resistance (R<sub>DS(on)), which minimizes conduction losses and helps in achieving high energy efficiency.
  • Gate Charge: The product has an optimized gate charge, which reduces the power required to drive the gate, thus saving energy in applications where switching is frequent.

Applications

The 2N7002-ST2N is suitable for a wide range of applications, including but not limited to:

  • Load/Power Switching
  • Power Management Functions
  • Motor Control Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Logic Level Conversion

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The 2N7002-ST2N MOSFET is built to meet the high standards expected from ST products, ensuring long-term performance and stability in the most demanding conditions. With its robust design and proven manufacturing processes, this MOSFET is a reliable choice for designers looking to incorporate a trusted component into their electronic designs.

Environmental and Regulatory Compliance

The 2N7002-ST2N is compliant with RoHS and REACH regulations, ensuring that it meets the environmental standards required for electronic components. This commitment to environmental responsibility makes it an ideal choice for eco-conscious applications and companies looking to minimize their ecological footprint.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess