EN
  • EN
  • DE

TDA9855

Part No TDA9855
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUD PROC I2C 52-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications -71dB
Case / Package 52-SDIP
Win Source Part Number 047960-TDA9855
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9855 CAD Model

Description

The NXP TDA9855 is a high-fidelity audio processor chip designed for the advanced television and audio market. This integrated circuit is engineered to provide superior sound quality and a wide array of features to enhance the audio experience in consumer electronics.

Key Features

  • Sound Processing: The TDA9855 includes sophisticated sound processing capabilities with features such as stereo decoding, sound enhancement, and noise reduction. It supports B/G, D/K, L, and I standard sound carrier detection, making it versatile for global applications.
  • Volume Control: It comes with electronic volume control, balance, and tone (bass and treble) control functions, allowing users to tailor the audio output to their preferences.
  • Input/Output Flexibility: Multiple input and output options provide flexibility in connecting various audio sources and outputs, making it a versatile choice for complex audio setups.
  • Automatic Volume Leveling (AVL): The TDA9855 features Automatic Volume Leveling, which helps maintain a consistent volume level between different television programs or commercials, enhancing the listening experience.

Applications

The TDA9855 is suitable for a variety of applications, including:

  • Television sets
  • Audio/Video receivers
  • Home theater systems
  • Car audio systems

Technical Specifications

Some of the technical specifications of the TDA9855 include:

  • Supply voltage range: 8.5 V to 12 V
  • Mounting type: Through Hole
  • Package / Case: SDIP-32

The TDA9855 stands out for its integration of multiple audio processing functions into a single chip, offering manufacturers the ability to deliver high-quality audio experiences in a compact form factor. Its robust design and advanced features make it an ideal choice for enhancing the audio component of any television or audio system.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess