EN
  • EN
  • DE

1N6263

Part No 1N6263
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 15MA DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 15mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 200nA @ 50V
Capacitance @ Vr, F 2.2pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-35
Operating Temperature - Junction -65°C to 200°C
Win Source Part Number 053608-1N6263
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N6263 CAD Model

Description

STMicroelectronics Product 1N6263 - Schottky Barrier Diode

The 1N6263 from STMicroelectronics is a robust and highly efficient Schottky barrier diode designed for high-speed switching applications. This diode is well-suited for a range of electronic circuits, offering low forward voltage drop and minimal reverse leakage current, which makes it an optimal choice for power efficiency and thermal management.

With its metal-to-silicon junction, the 1N6263 diode is capable of conducting electricity more quickly than conventional silicon diodes. It is particularly valued in applications that require fast switching and low voltage operations, such as power supplies, DC-DC converters, and reverse polarity protection circuits.

Key Features:

  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which results in reduced power loss and improved efficiency in electronic circuits.
  • High Surge Capability: It is capable of handling high surge currents, making it reliable in applications that experience transient overvoltages.
  • Low Reverse Leakage Current: The 1N6263 has a minimal reverse leakage current that helps prevent power drain when the diode is in the reverse-biased state.
  • Fast Switching Speed: Engineered for rapid switching, the diode ensures that electronic devices can operate at high frequencies without performance lags.

Applications:

  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes in power applications
  • Reverse battery protection
  • High-frequency rectification in telecommunications

The 1N6263 Schottky barrier diode is available in a compact DO-35 package, making it suitable for high-density circuit designs. STMicroelectronics ensures that this diode meets rigorous quality and reliability standards, providing a dependable component for designers and engineers across various industries.

Whether you are working on a complex power management system or a simple consumer electronic device, the 1N6263 from STMicroelectronics is an excellent choice for enhancing performance and efficiency.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0340 $50.1500
3,585+ $0.0279 $100.0215
5,560+ $0.0270 $150.1200
7,635+ $0.0262 $200.0370
9,885+ $0.0253 $250.0905
13,220+ $0.0227 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess