EN
  • EN
  • DE

1N3942

Part No 1N3942
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225448-1N3942
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N3942 CAD Model

Description

The 1N3942 is a high-performance diode from STMicroelectronics, renowned for its reliability and efficiency in a variety of electronic applications. This component is designed to meet the needs of advanced electronic systems, providing a combination of features that make it an essential part of power management solutions.

Key Features

  • High Reverse Voltage: The 1N3942 is capable of withstanding high reverse voltages, making it suitable for applications requiring a robust diode that can handle significant voltage stress without failure.
  • Low Forward Voltage Drop: This diode ensures a low forward voltage drop, which translates into improved efficiency and reduced power losses during operation.
  • Fast Switching Capabilities: With its fast switching response, the 1N3942 minimizes energy loss during the transition from conducting to non-conducting states, which is critical for high-frequency applications.
  • High Surge Current Capability: It is designed to withstand high surge currents, providing a reliable performance during transient conditions and ensuring the protection of the circuit components.
  • Hermetically Sealed Package: The diode is encapsulated in a hermetically sealed package, which offers superior protection against environmental factors such as moisture, dust, and mechanical stress.

Applications

The versatility of the 1N3942 makes it suitable for a wide range of applications, including:

  • Power Supply Design
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Circuits
  • Consumer Electronics

Technical Specifications

Parameter Value Maximum Reverse Voltage (V<sub>R) Specified by Manufacturer Forward Voltage Drop (V<sub>F) Specified by Manufacturer Maximum Surge Current (I<sub>FSM) Specified by Manufacturer

In conclusion, the 1N3942 from STMicroelectronics is a high-quality diode that offers excellent performance and durability for electronic circuits requiring efficient power management and protection. Its robust design and technical features make it a dependable choice for engineers and electronics designers across various industries.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess