EN
  • EN
  • DE

STC90C58RD+40C-LQFP44G

Part No STC90C58RD+40C-LQFP44G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839018-STC90C58RD+40C-LQFP44G
Ultra Librarian 3D Model Ultra Librarian STC90C58RD+40C-LQFP44G CAD Model

Description

The STC90C58RD+40C-LQFP44G is a microcontroller manufactured by STC Micro. It belongs to the STC90 series and is based on the enhanced 8051 architecture. The '58' denotes the memory capacity, and 'RD+' signifies a revision with increased memory or enhanced features. It is housed in an LQFP44G (Low-profile Quad Flat Pack) package, which is a surface-mount, lead-free and RoHS compliant package, suitable for compact designs.

Applications:

  • Industrial Control Systems: Used in motor control, process automation, and machine control.
  • Consumer Electronics: Found in home appliances, remote controls, and electronic toys.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and measurement devices.
  • Communication Systems: Utilized in serial communication devices, modems, and network interfaces.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.

Features:

  • Enhanced 8051 Core: Provides faster instruction execution and improved performance compared to the standard 8051.
  • 32KB Flash Memory: Offers ample space for program storage, larger than standard versions.
  • 512 Bytes RAM: Provides memory for data storage and manipulation.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Three 16-bit Timers/Counters: Enables precise timing control and event counting.
  • UART Serial Communication: Facilitates serial data transfer with other devices.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.
  • Power-Down Modes: Reduces power consumption in idle states.
  • Interrupt System: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • High Performance: Enhanced 8051 core ensures efficient execution of complex tasks.
  • Ease of Use: The familiar 8051 architecture simplifies programming and development.
  • Flexibility: The programmable I/O lines and various communication interfaces enable versatile system design.
  • Reliability: The watchdog timer and power-down modes contribute to robust system operation.
  • Increased Memory: RD+ provides more flash memory for larger, more complex programs.

Additional Details:

The STC90C58RD+40C operates at a maximum frequency of 40MHz. The 'C' indicates a commercial temperature range, typically 0°C to +70°C. It requires a supply voltage, typically 5V or 3.3V. The 'G' at the end of the package name means it is a lead-free and RoHS compliant version. The LQFP44 package enables efficient board layout and miniaturization.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess