EN
  • EN
  • DE

STC90C54AD-40I-LQFP44

Part No STC90C54AD-40I-LQFP44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839015-STC90C54AD-40I-LQFP44
Ultra Librarian 3D Model Ultra Librarian STC90C54AD-40I-LQFP44 CAD Model

Description

The STC90C54AD-40I-LQFP44 is a microcontroller manufactured by STC Micro, part of the STC90 series and based on the enhanced 8051 architecture. The '54' indicates the memory size, and 'AD' likely represents integrated Analog-to-Digital conversion capabilities. It is packaged in an LQFP44 (Low-profile Quad Flat Pack), a surface-mount package that is suited for compact designs.

Applications:

  • Data Acquisition Systems: For collecting analog data from sensors.
  • Industrial Control: Employed in process control, motor control, and automation systems.
  • Instrumentation: Used in measurement devices, signal analyzers, and data loggers.
  • Consumer Electronics: Found in smart appliances, remote controls, and other electronic devices.
  • IoT Devices: Suitable for connected devices that require analog data acquisition and processing.

Features:

  • Enhanced 8051 Core: Offers faster instruction execution and improved performance compared to standard 8051 microcontrollers.
  • 16KB Flash Memory: Provides space for program code storage.
  • 512 Bytes RAM: Memory available for data manipulation during program execution.
  • Integrated Analog-to-Digital Converter (ADC): Enables the direct conversion of analog signals into digital data.
  • 32 Programmable I/O Lines: Provides flexibility in interfacing with external devices and peripherals.
  • Three 16-bit Timers/Counters: Allows for precise timing control, event counting, and PWM generation.
  • UART Serial Communication: Facilitates serial data transfer for communication with other devices.
  • SPI Interface: Supports synchronous serial communication with peripherals.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.
  • Power-Down Modes: Reduces power consumption in idle or sleep states.

Benefits:

  • Simplified Analog Interface: Integrated ADC eliminates the need for external analog-to-digital conversion.
  • High Performance: Enhanced 8051 core delivers efficient processing capabilities.
  • Flexibility: Programmable I/O lines and serial interfaces enable versatile system design.
  • Reliability: Watchdog timer ensures stable operation.
  • Compact Size: LQFP44 package allows for integration into space-constrained applications.

Additional Details:

The STC90C54AD-40I operates at a maximum frequency of 40MHz. The 'I' designates an industrial temperature range, typically -40°C to +85°C. The typical supply voltage required is 5V or 3.3V. The resolution and input voltage range of the integrated ADC are crucial specifications for analog applications. The LQFP44 package facilitates surface mount assembly.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2178 $57.9204
44+ $2.6403 $116.1732
68+ $2.5583 $173.9644
94+ $2.4752 $232.6688
121+ $2.3932 $289.5772
162+ $2.1460 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess