The STC89C52RC-40C-PQFP44 is a single-chip microcontroller (MCU) from STC Micro. It is based on the industry-standard 8051 architecture, making it a popular choice for a wide range of embedded applications. This particular model comes in a PQFP44 package (Plastic Quad Flat Pack with 44 pins) and is specified for commercial temperature range ('C') and runs at a clock speed of 40MHz.
Applications:
- Industrial control systems
- Consumer electronics
- Instrumentation
- Robotics
- Motor control
- Educational platforms
Features:
- 8051 Core: A widely used and well-documented architecture.
- 8KB Flash Memory: For storing program code.
- 512 Bytes RAM: For data storage during program execution.
- 40 MHz Operating Frequency: Enables fast processing speeds.
- Three 16-bit Timers/Counters: For precise timing and counting operations.
- UART: Universal Asynchronous Receiver/Transmitter for serial communication.
- Interrupt System: Flexible interrupt handling capabilities.
- 32 Programmable I/O Lines: Allows interfacing with a variety of external devices.
- Watchdog Timer: Prevents the microcontroller from locking up.
- PQFP44 Package: A compact surface-mount package.
Benefits:
- Easy to Use: The 8051 architecture is well-understood and supported by a wide range of development tools.
- Cost-Effective: Offers a good balance of features and price.
- Versatile: Suitable for a wide range of applications.
- Reliable: The 8051 architecture has a proven track record of reliability.
- Large Memory Capacity: 8KB of Flash provides enough space for many application requirements.
Additional Details:
The STC89C52RC series microcontrollers are commonly programmed using in-system programming (ISP) via a serial connection. The device datasheet contains detailed information on voltage requirements, pin assignments, and electrical characteristics.