EN
  • EN
  • DE

HMC253ALC4

Part No HMC253ALC4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 3.5GHZ 24CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type WiMax
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 3.5GHz
Isolation 43dB
Insertion Loss 1.1dB
Test Frequency 2GHz
P1dB 24dBm
IIP3 43dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Family Part Number HMC253
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710316-HMC253ALC4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC253ALC4 CAD Model

Description

The HMC253ALC4 from Analog Devices Inc. is a high-performance, non-reflective, single-pole double-throw (SPDT) switch that operates within the frequency range of DC to 3.5 GHz. This versatile component is a crucial building block in RF and microwave signal routing applications, offering a compact and efficient solution for a wide range of industries including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Range: The switch operates from DC to 3.5 GHz, making it suitable for various applications including broadband features.
  • Insertion Loss: It features low insertion loss, typically 2.5 dB at 3 GHz, which minimizes signal attenuation.
  • Isolation: Offers high isolation between ports, typically 45 dB at 3 GHz, ensuring minimal crosstalk and signal interference.
  • Switching Speed: Fast switching speed of 35 ns provides quick signal routing, beneficial for applications requiring rapid signal changes.
  • Power Handling: Capable of handling up to +27 dBm of input power, making it robust for various signal levels.
  • Control Voltage: The switch operates with a dual control voltage of -5/+5 V, allowing for flexible integration into different systems.
  • Package: Housed in a compact 4x4 mm LCC package, the HMC253ALC4 is suitable for space-constrained applications.

Applications

The HMC253ALC4's versatility and robust performance make it an ideal choice for diverse applications. It is commonly used in:

  • Wireless infrastructure (base stations, mobile networks)
  • Satellite communications systems
  • Test and measurement equipment
  • Military and space applications
  • RFID systems

With its combination of high isolation, low insertion loss, and fast switching speed, the HMC253ALC4 from Analog Devices Inc. represents a reliable and efficient solution for high-frequency signal switching requirements.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.9191 $111.9191
2+ $108.3088 $216.6176
3+ $104.6985 $314.0955
4+ $93.8676 $375.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess