EN
  • EN
  • DE

STC15W408S-35I-LQFP32

Part No STC15W408S-35I-LQFP32
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838995-STC15W408S-35I-LQFP32
Ultra Librarian 3D Model Ultra Librarian STC15W408S-35I-LQFP32 CAD Model

Description

The STC15W408S-35I-LQFP32 is a single-chip microcontroller (MCU) from STC Micro. It's part of the STC15 series, known for its enhanced 8051 core and integrated peripherals. This particular model comes in a LQFP32 package (Low-profile Quad Flat Package with 32 pins), operates at 35 MHz, and is designed for industrial temperature ranges ('I').

Applications:

  • Industrial Control Systems
  • Home Automation
  • Smart Appliances
  • Instrumentation
  • Motor Control
  • Data Acquisition Systems

Features:

  • Enhanced 8051 Core: Provides a familiar and robust architecture.
  • 8KB Flash Memory: For program storage.
  • 512 Bytes of RAM: For data storage during program execution.
  • 35 MHz Operating Frequency: Allows for fast processing speeds.
  • Multiple Timers/Counters: For precise timing and counting operations.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • I2C: Inter-Integrated Circuit interface for communication with peripheral devices.
  • PWM: Pulse Width Modulation outputs for motor control and dimming applications.
  • Interrupt System: Flexible interrupt handling capabilities.
  • Power Management: Includes power-down modes to minimize power consumption.
  • LQFP32 Package: A compact surface-mount package.

Benefits:

  • High Performance: The enhanced 8051 core and 35MHz clock speed enable efficient execution of complex algorithms.
  • Large Memory Capacity: The 8KB flash memory provides ample space for application code.
  • Versatile Peripheral Set: The UART, SPI, I2C, and PWM interfaces allow the microcontroller to interact with a wide variety of external devices.
  • Low Power Consumption: The power-down modes minimize energy usage in battery-powered applications.
  • Cost-Effective: This microcontroller offers a good balance of features and price.
  • Easy to Program: Uses standard 8051 instruction set.

Additional Details:

The STC15W408S series microcontrollers are commonly programmed using in-system programming (ISP) via a serial connection. The specific voltage requirements and operating temperature range should be consulted in the device datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8140 $52.9100
150+ $0.6679 $100.1850
235+ $0.6470 $152.0450
320+ $0.6261 $200.3520
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess