EN
  • EN
  • DE

STC15L104E-35I-SOP8G

Part No STC15L104E-35I-SOP8G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838992-STC15L104E-35I-SOP8G
Ultra Librarian 3D Model Ultra Librarian STC15L104E-35I-SOP8G CAD Model

Description

The STC15L104E-35I-SOP8G is a single-chip microcontroller (MCU) from STC Micro. It's part of the STC15 series, known for its enhanced 8051 core and integrated peripherals. This specific variant comes in a SOP8 package (Small Outline Package with 8 pins), operates at 35 MHz, and is designed for industrial temperature ranges ('I'). It features a low voltage operation.

Applications:

  • Simple control applications
  • Low-power devices
  • Small appliances
  • Lighting control
  • Remote controls
  • Toy applications

Features:

  • Enhanced 8051 Core: Provides a familiar and well-established architecture.
  • 4KB Flash Memory: For storing program code.
  • 128 Bytes RAM: For data storage during program execution.
  • 35 MHz Operating Frequency: For relatively fast processing.
  • One UART: For serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • I2C: Inter-Integrated Circuit interface for communication with peripheral devices.
  • Timers/Counters: For timing and counting functions.
  • Interrupt System: For handling external events.
  • Low Voltage Operation: Suitable for battery-powered applications.
  • SOP8 Package: A small surface-mount package.

Benefits:

  • Low Cost: This microcontroller offers a very cost-effective solution.
  • Small Size: The SOP8 package allows for use in space-constrained applications.
  • Low Power Consumption: Ideal for battery-powered devices.
  • Ease of Use: The standard 8051 instruction set makes it relatively easy to program.
  • Versatile Peripherals: The UART, SPI, and I2C interfaces enable communication with a variety of external devices.

Additional Details:

Due to the small number of pins in the SOP8 package, the number of I/O pins is limited. In-system programming (ISP) is typically used for programming this microcontroller. See the device datasheet for exact operating voltage and pinout information.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess