Product Overview: ADG507ATQ by Analog Devices Inc.
The ADG507ATQ is a high-performance analog multiplexer from Analog Devices Inc., designed for precision data acquisition systems and test equipment. It is a member of the ADG500 series, which is renowned for its exceptional signal handling and reliability. This particular model features a 16-channel multiplexer with a differential 8-channel configuration, providing versatile options for various analog signal routing applications.
Key Features
- Multiple Channel Configuration: The ADG507ATQ offers 16 single-ended channels or 8 differential channels, making it suitable for a wide range of applications.
- Low On-Resistance: The device boasts a low on-resistance (RON) which typically ranges from 80Ω to 160Ω, ensuring minimal signal attenuation when the switch is closed.
- High Off-Isolation: With high off-isolation, the ADG507ATQ minimizes crosstalk between channels when the switch is in the off position.
- Single or Dual Supply Operation: It can operate from a single 15V supply or dual ±15V supplies, providing flexibility for different system requirements.
- Low Power Consumption: The device has a low power dissipation, which is critical for power-sensitive applications.
- TTL/CMOS Compatible: Control inputs are compatible with TTL and CMOS logic levels, allowing easy integration with digital systems.
Applications
The ADG507ATQ is ideal for use in a variety of applications, including:
- Data Acquisition Systems
- Instrumentation
- Process Control
- Avionics
- Audio and Video Switching
Quality and Reliability
Analog Devices Inc. is known for their commitment to quality, and the ADG507ATQ is no exception. It is built to meet the stringent requirements of industrial and military-grade specifications, ensuring consistent performance and durability in the most demanding conditions.
Ordering Information
The ADG507ATQ is available in a 28-lead CERDIP (Ceramic Dual In-line Package) for enhanced reliability in harsh environments. For detailed pricing and availability information, please contact Analog Devices Inc. or an authorized distributor.