EN
  • EN
  • DE

STC12LE5A48S2-35I-LQFP48

Part No STC12LE5A48S2-35I-LQFP48
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344830-STC12LE5A48S2-35I-LQFP48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12LE5A48S2-35I-LQFP48 CAD Model

Description

The STC12LE5A48S2-35I-LQFP48 is a single-chip microcontroller (MCU) from STC Microcontroller. It is based on an enhanced 8051 core, offering improved performance and a range of integrated peripherals. This particular variant comes in a LQFP48 (Low-profile Quad Flat Package with 48 pins). This MCU is designed for a wide variety of embedded applications, particularly those requiring low power consumption and robust functionality, and where more I/O pins are needed.

Applications

  • Industrial control systems
  • Consumer electronics
  • Smart home devices
  • Instrumentation
  • Motor control
  • Data acquisition systems
  • Complex sensor interfaces

Features

  • Enhanced 8051 core
  • 48KB Flash memory
  • 1280 bytes of RAM
  • Operating voltage: 2.4V - 3.6V
  • Operating frequency: Up to 35MHz
  • LQFP48 package
  • Multiple timers/counters
  • UART serial communication interface
  • SPI interface
  • I2C interface
  • PWM channels
  • Internal watchdog timer
  • Power-down modes for low power consumption
  • Interrupt system
  • GPIO pins

Benefits

  • High performance: The enhanced 8051 core delivers faster execution speeds compared to traditional 8051 microcontrollers.
  • Low power consumption: Power-down modes minimize energy usage in battery-powered applications.
  • Integrated peripherals: On-chip UART, SPI, I2C, and PWM modules reduce the need for external components, lowering system cost and complexity.
  • Robust design: The internal watchdog timer enhances system reliability by preventing program crashes.
  • Flexible memory options: 48KB of Flash memory and 1280 bytes of RAM provide sufficient storage for program code and data.
  • Easy to program: Compatible with standard 8051 development tools.
  • Increased I/O: LQFP48 package offers more GPIO pins.

Additional Details

The STC12LE5A48S2-35I-LQFP48 utilizes Flash memory for program storage, allowing for easy reprogramming and updates. Its versatile communication interfaces (UART, SPI, I2C) enable seamless integration with other devices and sensors. The internal watchdog timer and power-down modes are crucial for ensuring reliable operation and extending battery life in embedded systems. The availability of multiple GPIO pins allows for flexible interfacing with external hardware components. The operating voltage range is 2.4V to 3.6V. The LQFP48 package provides a larger number of I/O pins.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess