EN
  • EN
  • DE

DS1851E-010+T&R

Part No DS1851E-010+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL NV TEMP CNTRL 8TSSOP / DAC 2-CH 8-bit 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Number of D/A Converters 2
Output Type Voltage - Unbuffered
Data Interface I2C
Reference Type Supply
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Operating Temperature Range -40°C ~ 95°C
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 773159-DS1851E-010+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1851
Introduction Date January 02, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS1851E-010+T&R CAD Model

Description

Maxim Integrated DS1851E-010+T&R Dual Digital Potentiometer

The DS1851E-010+T&R from Maxim Integrated is a versatile dual digital potentiometer designed for a wide array of applications requiring variable resistance settings. This compact component is part of Maxim's renowned series of programmable potentiometers, offering precise control over resistance values through digital inputs.

Featuring two potentiometers in one package, the DS1851E-010+T&R is ideal for applications where space is at a premium and dual control is necessary. Each potentiometer can be independently controlled, providing flexibility for various circuit configurations. The device is characterized by its high-resolution settings, with each potentiometer consisting of 256 positions that allow for fine adjustment of resistance values.

Key Features:

  • Resistance Range: The DS1851E-010+T&R offers a resistance range of 10kΩ, suitable for a multitude of applications that require precise calibration.
  • Interface: The device communicates via a standard I²C interface, enabling easy integration with most microcontrollers and digital systems.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements.
  • Packaging: Supplied in a Tape and Reel (T&R) format, this component is optimized for automated assembly processes, ensuring efficient manufacturing and reduced production costs.
  • Applications: The DS1851E-010+T&R is suitable for use in adjustable power supplies, LCD screen calibration, audio control, and other electronic systems where precision resistance adjustments are necessary.
  • Reliability: Maxim Integrated is known for its high-quality and reliable components, and the DS1851E-010+T&R is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability.

Whether you are developing consumer electronics, industrial systems, or complex automotive circuits, the DS1851E-010+T&R dual digital potentiometer is an excellent choice for adding adjustable resistance capabilities to your design. Its digital interface, precision control, and dual potentiometer configuration make it a highly functional and adaptable component for modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9621 $51.0146
63+ $1.6099 $101.4237
97+ $1.5596 $151.2812
133+ $1.5093 $200.7369
172+ $1.4590 $250.9480
230+ $1.3081 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess