EN
  • EN
  • DE

STC12C5620AD-35I-LQFP32

Part No STC12C5620AD-35I-LQFP32
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838974-STC12C5620AD-35I-LQFP32
Ultra Librarian 3D Model Ultra Librarian STC12C5620AD-35I-LQFP32 CAD Model

Description

The STC12C5620AD-35I-LQFP32 is a single-chip microcontroller (MCU) produced by STC Microcontroller. It is based on the enhanced 8051 architecture and is known for its high speed, low power consumption, and strong anti-interference capabilities. The LQFP32 package refers to a 32-pin Low-profile Quad Flat Package.

Applications

  • Industrial control systems
  • Consumer electronics
  • Instrumentation
  • Motor control
  • Smart home devices

Features

  • Enhanced 8051 core, executing instructions in 1 to 12 clock cycles
  • 20KB Flash memory for program storage
  • 1280 bytes of SRAM for data storage
  • Operating voltage: 3.3V - 5.5V
  • Operating frequency: Up to 35 MHz
  • 32 Programmable I/O pins
  • Two 16-bit Timers/Counters
  • Programmable Watchdog Timer (WDT)
  • Power-down modes: Idle mode and Power-down mode
  • UART serial communication interface
  • SPI serial communication interface
  • I2C serial communication interface
  • 8-channel, 10-bit Analog-to-Digital Converter (ADC)
  • Low Voltage Reset (LVR)
  • Low Voltage Detector (LVD)

Benefits

  • High performance: The enhanced 8051 core provides faster instruction execution compared to standard 8051 microcontrollers.
  • Large memory capacity: 20KB Flash and 1280 bytes of SRAM allow for complex applications and data storage.
  • Versatile communication interfaces: UART, SPI, and I2C interfaces enable communication with a wide range of peripherals and other devices.
  • Flexible I/O configuration: 32 programmable I/O pins offer flexibility in connecting to various external devices and sensors.
  • Robust operation: The watchdog timer and low voltage reset/detector enhance system reliability and prevent unexpected behavior.
  • Low power consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications.
  • Cost-effective: STC microcontrollers are generally known for their competitive pricing.

Additional Details

The STC12C5620AD series microcontrollers are commonly used in applications requiring a balance of processing power, memory capacity, and communication capabilities. The 35I designation typically refers to the operating frequency (35MHz) and temperature range. The LQFP32 package is a small, surface-mount package suitable for space-constrained applications. Programming is typically done via a serial interface using STC's proprietary software.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess