EN
  • EN
  • DE

STC12C5402-35I-PDIP28

Part No STC12C5402-35I-PDIP28
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344785-STC12C5402-35I-PDIP28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5402-35I-PDIP28 CAD Model

Description

The STC12C5402-35I-PDIP28 is a microcontroller (MCU) from STC Micro, part of the STC12C series, which is based on an enhanced 8051 core. The designation 'PDIP28' indicates that it is packaged in a 28-pin Plastic Dual In-line Package (PDIP). This package is well-suited for through-hole mounting, prototyping, and educational applications.

Applications:

  • Hobbyist Projects: Suitable for hobbyists and electronics enthusiasts for learning and experimentation.
  • Educational Purposes: Used in educational settings for teaching embedded systems and microcontroller programming.
  • Industrial Control: Implemented in basic industrial controllers and monitoring systems.
  • Consumer Electronics: Found in simple consumer devices such as toys and remote controls.
  • Instrumentation: Used in basic measurement instruments and sensor interface applications.

Features:

  • Enhanced 8051 Core: Delivers improved performance and efficiency compared to standard 8051 microcontrollers.
  • Flash Memory: Integrated Flash memory allows for program storage and easy in-system programming.
  • SRAM Memory: Includes internal SRAM for data storage and manipulation during program execution.
  • Timers/Counters: Features multiple timers and counters for various timing, counting, and PWM generation tasks.
  • Serial Communication: Supports UART serial communication for interfacing with other devices.
  • I/O Ports: Provides programmable input/output ports for connecting to external peripherals.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal measurement and conversion.
  • Interrupt System: A flexible interrupt system allows for event-driven programming.
  • PDIP Package: The 28-pin PDIP package is suitable for through-hole mounting and breadboarding.

Benefits:

  • Easy Prototyping: The PDIP package simplifies breadboarding and experimentation.
  • Cost-Effective: Offers a cost-effective solution for simple embedded control applications.
  • Easy Programming: Flash memory allows for convenient program updates and modifications.
  • Versatile Peripherals: Integration of essential peripherals simplifies system design.
  • Reliable Performance: STC microcontrollers are known for their robust operation.

Additional Details:

The STC12C5402-35I-PDIP28 typically operates at a frequency of 35 MHz and requires a supply voltage of 5V. Consult the device datasheet for precise memory specifications (Flash and SRAM), I/O port configurations, ADC resolution, and other relevant parameters. The operating temperature range is generally between -40°C to +85°C.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4478 $57.9120
100+ $1.1880 $118.8000
155+ $1.1508 $178.3740
210+ $1.1138 $233.8980
270+ $1.0766 $290.6820
360+ $0.9653 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess