EN
  • EN
  • DE

STC12C5202AD-35I-SOP28

Part No STC12C5202AD-35I-SOP28
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838966-STC12C5202AD-35I-SOP28
Ultra Librarian 3D Model Ultra Librarian STC12C5202AD-35I-SOP28 CAD Model

Description

The STC12C5202AD-35I-SOP28 is a microcontroller manufactured by STC Micro. It is based on an enhanced 8051 core and designed for embedded applications requiring analog-to-digital conversion capabilities. The SOP28 package indicates a Small Outline Package with 28 pins, suitable for surface mounting on PCBs.

Applications

  • Analog sensor data acquisition
  • Industrial control with analog feedback
  • Instrumentation
  • Smart meter applications
  • Battery monitoring systems

Features

  • Enhanced 8051 core
  • 2KB Flash memory for program storage
  • 256 bytes of SRAM
  • Operating voltage: 3.3V - 5.5V
  • Operating frequency: Up to 35MHz
  • 20 Programmable I/O ports
  • Two 16-bit timers/counters
  • UART (Universal Asynchronous Receiver/Transmitter) for serial communication
  • SPI (Serial Peripheral Interface)
  • PWM (Pulse Width Modulation) outputs
  • 8-channel 10-bit ADC (Analog-to-Digital Converter)
  • Interrupt controller with multiple interrupt sources
  • Power-down modes for low power consumption
  • SOP28 package

Benefits

  • Integrated ADC: The built-in 8-channel 10-bit ADC simplifies analog signal acquisition and reduces the need for external components.
  • 8051 Core: Based on the widely used 8051 architecture, facilitating ease of development and code porting.
  • Compact Size: The SOP28 package offers a relatively small footprint for PCB designs.
  • Versatile Peripherals: Includes essential peripherals like UART, SPI, and PWM, in addition to the ADC.
  • Low Power Consumption: Features power-down modes that contribute to extended battery life in portable devices.

Additional Details

The STC12C5202AD series is particularly well-suited for applications where analog data needs to be processed. The integrated ADC eliminates the need for external ADC chips, saving cost and board space. Refer to the STC datasheet for precise electrical specifications, timing diagrams, ADC performance characteristics, and pinout details before designing with this microcontroller.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess