The STC11L32XE-35I-LQFP44G is a microcontroller manufactured by STC Micro. It features an enhanced 8051 core and is designed for embedded systems that require a balance of memory, processing power, and low-voltage operation. The 'LQFP44G' suffix indicates a lead-free version of the 44-pin Low-profile Quad Flat Package, compliant with RoHS standards.
Applications
- Smart home devices
- Industrial automation
- Medical devices
- Security systems
- Data logging applications
Features
- Enhanced 8051 core
- 32KB Flash memory for program storage
- 1280 bytes of SRAM
- Operating voltage: 2.4V - 3.6V
- Operating frequency: Up to 35MHz
- 32 Programmable I/O ports
- Two 16-bit timers/counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- SPI (Serial Peripheral Interface)
- PWM (Pulse Width Modulation) outputs
- Interrupt controller with multiple interrupt sources
- Power-down modes for low power consumption
- LQFP44G package (Lead-free)
Benefits
- Large Memory Capacity: Offers 32KB of Flash memory for storing complex program code and 1280 bytes of SRAM for data manipulation.
- Low-Voltage Operation: Designed to operate at lower voltages (2.4V-3.6V), making it suitable for battery-powered and energy-efficient applications.
- 8051 Compatibility: Based on the widely used 8051 architecture, providing a familiar development environment and a wealth of existing code examples.
- Versatile Peripherals: Includes UART, SPI, and PWM peripherals for communication with other devices and controlling external components.
- RoHS Compliant: The lead-free LQFP44G package meets environmental regulations.
Additional Details
The STC11L32XE series provides a good balance between memory capacity and low-voltage operation. The larger Flash memory allows for more complex applications compared to the STC11L08XE. The inclusion of UART, SPI, and PWM peripherals makes it suitable for a wide range of embedded control tasks. Always consult the STC datasheet for precise electrical characteristics, timing diagrams, and pinout information before designing with this microcontroller.