EN
  • EN
  • DE

STC11L02E-35I-SOP20G

Part No STC11L02E-35I-SOP20G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344765-STC11L02E-35I-SOP20G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC11L02E-35I-SOP20G CAD Model

Description

The STC11L02E-35I-SOP20G is a low-voltage microcontroller from STC Microelectronics, featuring an enhanced 8051 core. Designed for applications where low power consumption is paramount, it offers a balance of performance and efficiency. The SOP20G (Small Outline Package) is a compact surface-mount package that facilitates integration into space-constrained designs.

Applications

  • Low-power wireless sensor networks
  • Portable medical devices
  • Wearable technology
  • Remote controls
  • Smart home devices
  • Battery-operated toys

Features

  • Low-Voltage Operation: Designed for low-voltage operation, typically 3.3V.
  • Enhanced 8051 Core: Provides improved performance compared to standard 8051 microcontrollers.
  • 2KB Flash Memory: On-chip Flash memory for storing program code.
  • SOP20G Package: Space-saving surface mount package.
  • Operating Voltage: Low operating voltage suitable for battery-powered applications.
  • I/O Pins: Multiple programmable Input/Output pins.
  • Timers/Counters: Integrated timers and counters for timing and counting tasks.
  • UART: Supports UART serial communication for interfacing with other devices.
  • Interrupts: Multiple interrupt sources for efficient event handling.
  • Watchdog Timer: Built-in watchdog timer for system reliability.

Benefits

  • Extended Battery Life: Low power consumption prolongs battery life.
  • Compact Design: SOP20G package enables miniaturization.
  • Cost-Effective: Provides a low-cost solution for embedded control.
  • Easy to Program: Compatible with standard 8051 programming tools.
  • Reliable: Watchdog timer enhances system reliability.
  • Versatile: Suitable for a wide range of low-power applications.

Additional Details

The STC11L02E-35I-SOP20G operates at a clock frequency of 35MHz. It is often employed in applications where energy efficiency is a primary concern. The UART interface allows easy communication with other devices or computers. The timers can be used for precise timing or PWM generation. The Flash memory allows for easy updates to the program. The low voltage operation allows for efficient use in battery powered devices. This microcontroller offers a good balance of functionality and low power consumption. It's designed with a focus on minimizing quiescent current. The device complies with RoHS standards.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,255 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess