EN
  • EN
  • DE

STC10F04-35I-LQFP44

Part No STC10F04-35I-LQFP44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838949-STC10F04-35I-LQFP44
Ultra Librarian 3D Model Ultra Librarian STC10F04-35I-LQFP44 CAD Model

Description

The STC10F04-35I-LQFP44 is a single-chip microcontroller manufactured by STC Micro. This microcontroller is based on an enhanced 8051 core and is designed for a wide range of embedded applications. The '35I' likely refers to the operating temperature range and speed grade, and 'LQFP44' indicates a 44-pin Low-profile Quad Flat Package.

Applications:

  • Industrial Control
  • Consumer Electronics
  • Home Appliances
  • Motor Control
  • Instrumentation

Features:

  • Enhanced 8051 Core
  • 4KB Flash Memory
  • 256 Bytes of RAM
  • Multiple Timers/Counters
  • UART, SPI, and I2C Communication Interfaces

Benefits:

  • Easy to Program and Use
  • Cost-Effective Solution
  • Reliable Performance
  • Wide Range of Operating Voltages
  • Small Package Size

Additional Details:

The STC10F04-35I-LQFP44 microcontroller features an enhanced 8051 core, providing improved performance and efficiency compared to traditional 8051 microcontrollers. It includes 4KB of flash memory for storing program code and 256 bytes of RAM for data storage. The device integrates multiple timers/counters, which can be used for timing, counting, and PWM generation.

The UART, SPI, and I2C communication interfaces allow for easy communication with other devices and peripherals. The microcontroller operates over a wide range of operating voltages, making it suitable for a variety of power supply conditions. The LQFP44 package provides a small footprint and is easy to solder onto printed circuit boards. The STC10F04-35I-LQFP44 is a versatile and cost-effective microcontroller solution for a wide range of embedded applications. Its ease of use and reliable performance make it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5015 $60.0600
95+ $1.2324 $117.0780
150+ $1.1943 $179.1450
200+ $1.1550 $231.0000
260+ $1.1169 $290.3940
350+ $1.0014 $350.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 649 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess