EN
  • EN
  • DE

STC90LE516RD+40I-LQFP44

Part No STC90LE516RD+40I-LQFP44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839020-STC90LE516RD+40I-LQFP44
Ultra Librarian 3D Model Ultra Librarian STC90LE516RD+40I-LQFP44 CAD Model

Description

The STC90LE516RD+ is a single-chip microcontroller (MCU) based on the widely popular 8051 architecture. Manufactured by STC Micro, this MCU is designed for a broad range of embedded applications requiring efficient processing, ample memory, and versatile peripheral interfaces. The LQFP44 package signifies a 44-pin Low Profile Quad Flat Package, making it suitable for space-constrained designs.

Applications

  • Industrial Control Systems: Used in motor control, sensor monitoring, and automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and various smart devices.
  • Instrumentation: Employed in data acquisition systems, testing equipment, and measurement devices.
  • Security Systems: Integrated into alarm systems, access control devices, and surveillance equipment.
  • Communication Devices: Utilized in short-range wireless communication modules, serial communication interfaces, and network controllers.

Features

  • 8051 Core: Based on the industry-standard 8051 instruction set, ensuring compatibility and ease of development.
  • On-Chip Flash Memory: Features 16KB of flash memory for program storage, allowing for in-system programming and easy firmware updates.
  • SRAM: Includes 512 bytes of on-chip RAM for data storage and manipulation.
  • Timers/Counters: Equipped with multiple timers/counters for timing events, generating PWM signals, and implementing real-time control functions.
  • Serial Communication: Supports UART serial communication for interfacing with other devices, such as sensors, displays, and computers.
  • I/O Ports: Offers multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Interrupt System: Includes a flexible interrupt system for handling asynchronous events and improving system responsiveness.
  • Low-Voltage Operation: Operates at low voltage, typically 3.3V or 5V, making it suitable for battery-powered applications.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: Can be programmed using readily available tools and compilers.
  • Versatile: Suitable for a wide range of applications due to its flexible peripheral interfaces and ample memory.
  • Reliable: Offers robust performance and high reliability.
  • Small Footprint: The LQFP44 package allows for compact designs.

Additional Details

The STC90LE516RD+ incorporates a built-in watchdog timer (WDT) to prevent program crashes and improve system stability. It also includes a power management unit (PMU) for efficient power consumption, making it suitable for battery-powered devices. The operating temperature range is typically -40°C to +85°C, enabling use in harsh environments. The microcontroller supports multiple power-saving modes to minimize power consumption when idle. This device is a good alternative to traditional 8051 microcontrollers, offering more flash memory, faster clock speed, and better peripheral integration. It is often used in applications requiring a balance of processing power, memory capacity, and low power consumption.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess