The TUSD05J2U is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Manufactured by StarHope, it is specifically designed for USB interfaces, providing robust protection while maintaining signal integrity.
Applications
- USB 2.0/3.0 data lines
- HDMI ports
- Ethernet ports
- Portable devices
- Consumer electronics
Features
- ESD protection per IEC 61000-4-2: ±30kV (air discharge), ±30kV (contact discharge)
- Low clamping voltage
- Fast response time
- Low capacitance
- Small package size (typically DFN2510)
- RoHS compliant
Benefits
- Provides robust ESD protection, preventing damage to sensitive USB interface components.
- Low clamping voltage ensures the protected circuitry is not exposed to excessive voltage during transient events.
- Fast response time allows the device to quickly clamp transient voltages.
- Low capacitance minimizes signal degradation in high-speed USB data transmission.
- Small package size enables easy integration into compact electronic designs.
Additional Details
The TUSD05J2U is generally available in a DFN2510 (2.5mm x 1.0mm) package. Key electrical characteristics include the breakdown voltage, clamping voltage, reverse working voltage, and capacitance. Detailed performance specifications can be found in the device's datasheet.