The STP3052D is a high-performance N-channel MOSFET from Stanson Technology, designed for a wide range of power switching applications. It offers a low on-resistance and fast switching speeds, making it suitable for efficient power management in various electronic devices.
Applications
- DC-DC converters
- Power inverters
- Motor control circuits
- Switching power supplies
- Load switching
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on)) for reduced power loss
- Fast switching speed for improved efficiency
- High avalanche energy rating
- Simple drive requirements
- RoHS compliant
Benefits
- Increased energy efficiency in power conversion systems.
- Reduced heat dissipation due to low on-resistance.
- Improved system reliability with high avalanche energy rating.
- Simplified circuit design due to simple drive requirements.
- Environmentally friendly due to RoHS compliance.
Additional Details
The STP3052D features a drain-source voltage (VDS) of 525V, a continuous drain current (ID) of 14A, and a pulsed drain current (IDM) of 42A. It is typically available in a TO-220 package. The gate threshold voltage (VGS(th)) is typically 3V. This MOSFET is designed to minimize conduction losses and switching losses, making it suitable for high-frequency switching applications. The device also offers a high level of ruggedness and reliability, ensuring stable operation in demanding environments. Its low gate charge enables efficient high-frequency switching, reducing switching losses and improving overall system efficiency. It's a robust and versatile component for power management applications.