EN
  • EN
  • DE

PP1191FB-5N1-TR

Part No PP1191FB-5N1-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Stanley Electric Co
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834118-PP1191FB-5N1-TR
Ultra Librarian 3D Model Ultra Librarian PP1191FB-5N1-TR CAD Model

Description

The PP1191FB-5N1-TR is a surface-mount LED manufactured by Stanley Electric Co. This LED is designed for various indication and display applications where a bright and reliable light source is needed. It is known for its consistent performance and ease of integration into electronic devices.

Applications

  • Status Indicators
  • Backlighting
  • Consumer Electronics
  • Automotive Lighting
  • Industrial Equipment

Features

  • High Brightness: The PP1191FB-5N1-TR provides a high level of luminous intensity for clear visibility.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards.
  • Compact Size: Its small form factor allows for high-density placement on PCBs.
  • Long Lifespan: Offers a long operating life, ensuring reliability and reduced maintenance.
  • Low Power Consumption: Energy-efficient design minimizes power usage.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring it is free from hazardous substances.

Benefits

  • Clear Visibility: High brightness ensures easy-to-see indication in various lighting conditions.
  • Easy Integration: SMT design allows for automated assembly and efficient manufacturing processes.
  • Space Saving: Compact size enables high-density designs, reducing the overall size of the product.
  • Long-Term Reliability: Long lifespan reduces the need for frequent replacements, minimizing maintenance costs.
  • Energy Efficient: Low power consumption reduces energy costs and extends the lifespan of battery-powered devices.

Additional Details

The PP1191FB-5N1-TR typically emits a specific color depending on the phosphor and LED die used. Common colors include red, green, blue, and yellow. The specific luminous intensity, forward voltage, and viewing angle can be found in the official Stanley Electric Co. datasheet for the PP1191FB-5N1-TR. The device is typically packaged in tape and reel for automated assembly.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess